STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-MKI117V2

Description
Win Source Part Number: 1284650-STEVAL-MKI11 7V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Embedded: Yes, MCU, 32-Bit Utilized IC / Part: MP45DT02, STM32F107RC Secondary Attributes: On-Board LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13230,-497-13230 ,STEVALMKI117V2 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1284650-STEVAL-MKI11 7V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Embedded: Yes, MCU, 32-Bit Utilized IC / Part: MP45DT02, STM32F107RC Secondary Attributes: On-Board LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13230,-497-13230 ,STEVALMKI117V2 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STEVAL-MKI117V2 is an evaluation board designed for digital MEMS microphones, featuring the MP45DT02 microphone and the STM32F107RC microcontroller. This board operates as a sound card, automatically recognized by a PC via USB, which also provides power to the device. It utilizes Pulse Density Modulation (PDM) to convert sound pressure into a high-frequency digital data stream ranging from 1 to 3.25 MHz. The audio captured by the microphones is streamed directly to the PC through the USB connection. Additionally, the board includes an LED status indicator and is compliant with RoHS standards, making it suitable for various audio applications and projects requiring digital microphone integration.

Datasheet Summary
Powered by GS/AI

The STEVAL-MKI117V2 is an evaluation board designed for digital MEMS microphones, featuring the MP45DT02 microphone and the STM32F107RC microcontroller. This board operates as a sound card, automatically recognized by a PC via USB, which also provides power to the device. It utilizes Pulse Density Modulation (PDM) to convert sound pressure into a high-frequency digital data stream ranging from 1 to 3.25 MHz. The audio captured by the microphones is streamed directly to the PC through the USB connection. Additionally, the board includes an LED status indicator and is compliant with RoHS standards, making it suitable for various audio applications and projects requiring digital microphone integration.

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284650-STEVAL-MKI117V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284650-STEVAL-MKI117V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284650-STEVAL-MKI117V2
Win Source Part Number: 1284650-STEVAL-MKI11 7V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Embedded: Yes, MCU, 32-Bit Utilized IC / Part: MP45DT02, STM32F107RC Secondary Attributes: On-Board LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13230,-497-13230 ,STEVALMKI117V2 Product Status: Obsolete

Win Source Part Number: 1284650-STEVAL-MKI117V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Box
Standard Package: 1
Function: MEMS Omnidirectional Microphones
Supplied Contents: Board(s)
Primary Attributes: Digital Output
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: MP45DT02, STM32F107RC
Secondary Attributes: On-Board LEDs
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13230,-497-13230,STEVALMKI117V2
Product Status: Obsolete

Buy Now Datasheet
Evaluation Board, Mems Microphone; Silicon Manufacturer Stmicroelectronics - 66W7261 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Mems Microphone; Silicon Manufacturer Stmicroelectronics
66W7261
Evaluation Board, Mems Microphone; Silicon Manufacturer Stmicroelectronics 66W7261
EVALUATION BOARD, MEMS MICROPHONE; Silicon Manufacturer:STMicro electronics; Silicon Core Number:MP45DT02, STM32F107RC; Kit Application Type:Sensor; Application Sub Type:MEMS Microphone; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, MEMS MICROPHONE; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:MP45DT02, STM32F107RC; Kit Application Type:Sensor; Application Sub Type:MEMS Microphone; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284650-STEVAL-MKI117V2 66W7261
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation Board, Mems Microphone; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TC/TCM,AT224/DB714,RATIO1:1 - TB-77 - Mini-Circuits
Specs
Category Developement Board
View Details
Analogue Development Tools - 1749570 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details