STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI114V1

Description
Win Source Part Number: 1283695-STEVAL-MKI11 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Sensitivity: 1 ~ 12mg/LSB, ±1%FS/gauss Supplied Contents: Board(s), Cable(s) Sensing Range: ±2g, 4g, 8g, 16g, ±1.3 ~ 8.1 gauss Embedded: No Utilized IC / Part: LSM303DLHC Sensor Type: Accelerometer, Magnetometer ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12066,STEVALMKI1 14V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283695-STEVAL-MKI11 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Sensitivity: 1 ~ 12mg/LSB, ±1%FS/gauss Supplied Contents: Board(s), Cable(s) Sensing Range: ±2g, 4g, 8g, 16g, ±1.3 ~ 8.1 gauss Embedded: No Utilized IC / Part: LSM303DLHC Sensor Type: Accelerometer, Magnetometer ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12066,STEVALMKI1 14V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283695-STEVAL-MKI114V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283695-STEVAL-MKI114V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283695-STEVAL-MKI114V1
Win Source Part Number: 1283695-STEVAL-MKI11 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Sensitivity: 1 ~ 12mg/LSB, ±1%FS/gauss Supplied Contents: Board(s), Cable(s) Sensing Range: ±2g, 4g, 8g, 16g, ±1.3 ~ 8.1 gauss Embedded: No Utilized IC / Part: LSM303DLHC Sensor Type: Accelerometer, Magnetometer ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12066,STEVALMKI1 14V1 Product Status: Obsolete

Win Source Part Number: 1283695-STEVAL-MKI114V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C
Sensitivity: 1 ~ 12mg/LSB, ±1%FS/gauss
Supplied Contents: Board(s), Cable(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±1.3 ~ 8.1 gauss
Embedded: No
Utilized IC / Part: LSM303DLHC
Sensor Type: Accelerometer, Magnetometer
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-12066,STEVALMKI114V1
Product Status: Obsolete

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-12066-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-12066-ND
Expansion Boards, Daughter Cards 497-12066-ND
LSM303DLHC - Accelerometer, Magnetometer Sensor Evaluation Board

LSM303DLHC - Accelerometer, Magnetometer Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI114V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI114V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI114V1
BOARD DEMO KIT LSM303DLHC

BOARD DEMO KIT LSM303DLHC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283695-STEVAL-MKI114V1 497-12066-ND STEVAL-MKI114V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2305105 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details
TB,SCA,DZ943,75 OHM - TB-247 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BTS70121EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details