STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI113V1

Description
Win Source Part Number: 1283664-STEVAL-MKI11 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: I2C Sensitivity: 1 ~ 3.9mg/Digit, ±0.01%/°C Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss Embedded: No Utilized IC / Part: LSM303DLM Sensor Type: Accelerometer, Magnetometer ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11938,STEVALMKI1 13V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283664-STEVAL-MKI11 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: I2C Sensitivity: 1 ~ 3.9mg/Digit, ±0.01%/°C Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss Embedded: No Utilized IC / Part: LSM303DLM Sensor Type: Accelerometer, Magnetometer ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11938,STEVALMKI1 13V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283664-STEVAL-MKI113V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283664-STEVAL-MKI113V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283664-STEVAL-MKI113V1
Win Source Part Number: 1283664-STEVAL-MKI11 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: I2C Sensitivity: 1 ~ 3.9mg/Digit, ±0.01%/°C Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss Embedded: No Utilized IC / Part: LSM303DLM Sensor Type: Accelerometer, Magnetometer ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11938,STEVALMKI1 13V1 Product Status: Obsolete

Win Source Part Number: 1283664-STEVAL-MKI113V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: I2C
Sensitivity: 1 ~ 3.9mg/Digit, ±0.01%/°C
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss
Embedded: No
Utilized IC / Part: LSM303DLM
Sensor Type: Accelerometer, Magnetometer
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-11938,STEVALMKI113V1
Product Status: Obsolete

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-11938-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-11938-ND
Expansion Boards, Daughter Cards 497-11938-ND
LSM303DLM MEMS Accelerometer, Magnetometer Sensor Evaluation Board

LSM303DLM MEMS Accelerometer, Magnetometer Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI113V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI113V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI113V1
BOARD ADAPTER 24DIP LSM303DLM

BOARD ADAPTER 24DIP LSM303DLM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283664-STEVAL-MKI113V1 497-11938-ND STEVAL-MKI113V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleSSR - Starter Kit incl. 1 year unlimited RTK corrections - AS-STARTKIT-SSRIP-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 2326800 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
TB,SYM,TTT167,X,50 OHM - TB-12 - Mini-Circuits
Specs
Category Developement Board
View Details