STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI111V1

Description
Win Source Part Number: 1283738-STEVAL-MKI11 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Sensing Range: 300 ~ 1100 mbar Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPS001WP Sensor Type: Pressure Voltage - Supply: 5V ~ 12V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283738-STEVAL-MKI11 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Sensing Range: 300 ~ 1100 mbar Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPS001WP Sensor Type: Pressure Voltage - Supply: 5V ~ 12V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283738-STEVAL-MKI111V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283738-STEVAL-MKI111V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283738-STEVAL-MKI111V1
Win Source Part Number: 1283738-STEVAL-MKI11 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Sensing Range: 300 ~ 1100 mbar Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPS001WP Sensor Type: Pressure Voltage - Supply: 5V ~ 12V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1283738-STEVAL-MKI111V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Sensing Range: 300 ~ 1100 mbar
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LPS001WP
Sensor Type: Pressure
Voltage - Supply: 5V ~ 12V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI111V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI111V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI111V1
BOARD DEMO LPS001WP MEMS

BOARD DEMO LPS001WP MEMS

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283738-STEVAL-MKI111V1 STEVAL-MKI111V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3205-DK-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
simpleGNSS Timing - AS-GNSS-F10T-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details