STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI110V1

Description
AIS328DQ - Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
AIS328DQ - Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-11287-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-11287-ND
Expansion Boards, Daughter Cards 497-11287-ND
AIS328DQ - Accelerometer, 3 Axis Sensor Evaluation Board

AIS328DQ - Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283747-STEVAL-MKI110V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283747-STEVAL-MKI110V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283747-STEVAL-MKI110V1
Win Source Part Number: 1283747-STEVAL-MKI11 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 3.9mg/digit Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Embedded: No Utilized IC / Part: AIS328DQ Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11287,STEVALMKI1 10V1 Base Product Number: STEVAL

Win Source Part Number: 1283747-STEVAL-MKI110V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 3.9mg/digit
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g
Embedded: No
Utilized IC / Part: AIS328DQ
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.4V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-11287,STEVALMKI110V1
Base Product Number: STEVAL

Buy Now Datasheet
Adapter Board, Standard Dil24 Socket; Accessory Type Stmicroelectronics - 59T6648 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Board, Standard Dil24 Socket; Accessory Type Stmicroelectronics
59T6648
Adapter Board, Standard Dil24 Socket; Accessory Type Stmicroelectronics 59T6648
ADAPTER BOARD, STANDARD DIL24 SOCKET; Accessory Type:Adapter Board; For Use With:Standard DIL24 Sockets; Product Range:-; Features:Fully Compatible with all other Available Adapter Boards RoHS Compliant: Yes

ADAPTER BOARD, STANDARD DIL24 SOCKET; Accessory Type:Adapter Board; For Use With:Standard DIL24 Sockets; Product Range:-; Features:Fully Compatible with all other Available Adapter Boards RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI110V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI110V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI110V1
BOARD AIS328DQ FOR DIL24 SOCKET

BOARD AIS328DQ FOR DIL24 SOCKET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11287-ND 1283747-STEVAL-MKI110V1 59T6648 STEVAL-MKI110V1
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Adapter Board, Standard Dil24 Socket; Accessory Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Accelerometer
Unlock Full Specs
to access all available technical data

Similar Products

TB-LHA-23LN+,DQ1225,50 OHM - TB-1061-23LN+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1743258 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details