STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STEVAL-MKI109V3

Description
STM32 and MEMS Demo Boards Interface Evaluation Board
Request a Quote Datasheet
Description
STM32 and MEMS Demo Boards Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-16720-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-16720-ND
Embedded MCU, DSP Evaluation Boards 497-16720-ND
STM32 and MEMS Demo Boards Interface Evaluation Board

STM32 and MEMS Demo Boards Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284469-STEVAL-MKI109V3 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284469-STEVAL-MKI109V3
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284469-STEVAL-MKI109V3
Win Source Part Number: 1284469-STEVAL-MKI10 9V3 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: MEMS Type: Interface Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Primary Attributes: DIL24 Socket for ST MEMS Adapter Boards Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32 and MEMS Demo Boards Secondary Attributes: Graphical User Interface ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-16720 Base Product Number: STEVAL RoHS Status: Not applicable

Win Source Part Number: 1284469-STEVAL-MKI109V3
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: MEMS
Type: Interface
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Primary Attributes: DIL24 Socket for ST MEMS Adapter Boards
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32 and MEMS Demo Boards
Secondary Attributes: Graphical User Interface
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-16720
Base Product Number: STEVAL
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STEVAL-MKI109V3
Development Boards & Kits - ARM STEVAL-MKI109V3
Development Boards & Kits - ARM Professional MEMS tool: ST MEMS adapters motherboard based on the STM32F401VET6 compatible ST MEMS adapters

Development Boards & Kits - ARM Professional MEMS tool: ST MEMS adapters motherboard based on the STM32F401VET6 compatible ST MEMS adapters

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-MKI109V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-MKI109V3
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-MKI109V3
MOTHERBOARD MEMS ADAPTER STM32

MOTHERBOARD MEMS ADAPTER STM32

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16720-ND 1284469-STEVAL-MKI109V3 STEVAL-MKI109V3 STEVAL-MKI109V3
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,VNA,XX211,HJ,50 OHM - TB-01 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2619838 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet, PoE
Ports Ethernet
View Details