L3GD20, LSM303DLHC - Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board
Win Source Part Number: 1283700-STEVAL-MKI10
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: L3GD20, LSM303DLHC
Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-12918,-497-12918
Product Status: Obsolete
BOARD EVAL FOR L3GD20/LSM303DLHC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-12918-ND | 1283700-STEVAL-MKI108V2 | STEVAL-MKI108V2 |
| Product Name | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Supported System | Accelerometer, Gyroscope, Magnetometer |