STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI107V2

Description
L3GD20 MEMS Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
L3GD20 MEMS Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-12888-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-12888-ND
Expansion Boards, Daughter Cards 497-12888-ND
L3GD20 MEMS Gyroscope, 3 Axis Sensor Evaluation Board

L3GD20 MEMS Gyroscope, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283629-STEVAL-MKI107V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283629-STEVAL-MKI107V2
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283629-STEVAL-MKI107V2
Win Source Part Number: 1283629-STEVAL-MKI10 7V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 70m°/s, 17.5m°/s, 8.75m°/s Supplied Contents: Board(s) Sensing Range: ±250°/sec, ±500°/sec, ±2000°/sec Embedded: No Utilized IC / Part: L3GD20 Sensor Type: Gyroscope, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-12888 Product Status: Obsolete

Win Source Part Number: 1283629-STEVAL-MKI107V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 70m°/s, 17.5m°/s, 8.75m°/s
Supplied Contents: Board(s)
Sensing Range: ±250°/sec, ±500°/sec, ±2000°/sec
Embedded: No
Utilized IC / Part: L3GD20
Sensor Type: Gyroscope, 3 Axis
Voltage - Supply: 2.4V ~ 3.6V
ECCN: OBSOLETE
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Other Names: 497-12888
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI107V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI107V2
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI107V2
BOARD ADAPTER L3GD20 DIL24

BOARD ADAPTER L3GD20 DIL24

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-12888-ND 1283629-STEVAL-MKI107V2 STEVAL-MKI107V2
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Gyroscope
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB,JSW4-23DR-75+,MT1817,F - TB-722-4-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for simpleRTK boards - AS-CASE-STD-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details