STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI107V1

Description
Win Source Part Number: 1283628-STEVAL-MKI10 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 70m°/s, 17.5m°/s, 8.75m°/s Supplied Contents: Board(s) Sensing Range: ±250°/sec, ±500°/sec, ±2000°/sec Embedded: No Utilized IC / Part: L3G4200D Sensor Type: Gyroscope, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11039 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283628-STEVAL-MKI10 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 70m°/s, 17.5m°/s, 8.75m°/s Supplied Contents: Board(s) Sensing Range: ±250°/sec, ±500°/sec, ±2000°/sec Embedded: No Utilized IC / Part: L3G4200D Sensor Type: Gyroscope, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11039 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283628-STEVAL-MKI107V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283628-STEVAL-MKI107V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283628-STEVAL-MKI107V1
Win Source Part Number: 1283628-STEVAL-MKI10 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 70m°/s, 17.5m°/s, 8.75m°/s Supplied Contents: Board(s) Sensing Range: ±250°/sec, ±500°/sec, ±2000°/sec Embedded: No Utilized IC / Part: L3G4200D Sensor Type: Gyroscope, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11039 Product Status: Obsolete

Win Source Part Number: 1283628-STEVAL-MKI107V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 70m°/s, 17.5m°/s, 8.75m°/s
Supplied Contents: Board(s)
Sensing Range: ±250°/sec, ±500°/sec, ±2000°/sec
Embedded: No
Utilized IC / Part: L3G4200D
Sensor Type: Gyroscope, 3 Axis
Voltage - Supply: 2.4V ~ 3.6V
ECCN: OBSOLETE
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-11039
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283628-STEVAL-MKI107V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, CMA-81+, DL1721, 50 OHM - TB-656-81+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2837544 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet
Ports Ethernet
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers