LSM303DLHC - Accelerometer, Magnetometer Sensor Evaluation Board
Win Source Part Number: 1283745-STEVAL-MKI10
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Interface: I2C
Sensitivity: 1 ~ 12mg/LSB, ±1%FS/gauss
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±1.3 ~ 8.1 gauss
Embedded: No
Utilized IC / Part: LSM303DLHC
Sensor Type: Accelerometer, Magnetometer
Voltage - Supply: 2.16V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13321,STEVALMKI1
Base Product Number: STEVAL
Product Status: Not For New Designs
Power Management IC Development Tools LSM303DLHC Adapter Board for DIL24
BOARD EVAL LSM303DLHC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-13321-ND | 1283745-STEVAL-MKI106V1 | STEVAL-MKI106V1 | STEVAL-MKI106V1 |
| Product Name | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Supported System | Accelerometer, Magnetometer |