STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI105V1

Description
LIS3DH MEMS, nano Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LIS3DH MEMS, nano Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-11040-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-11040-ND
Expansion Boards, Daughter Cards 497-11040-ND
LIS3DH MEMS, nano Accelerometer, 3 Axis Sensor Evaluation Board

LIS3DH MEMS, nano Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283678-STEVAL-MKI105V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283678-STEVAL-MKI105V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283678-STEVAL-MKI105V1
Win Source Part Number: 1283678-STEVAL-MKI10 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 1mg/digit, 2mg/digit, 4mg/digit, 12mg/digit Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Embedded: No Utilized IC / Part: LIS3DH Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 1.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11040,STEVALMKI1 05V1 Base Product Number: STEVAL

Win Source Part Number: 1283678-STEVAL-MKI105V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS, nano
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 1mg/digit, 2mg/digit, 4mg/digit, 12mg/digit
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g
Embedded: No
Utilized IC / Part: LIS3DH
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 1.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-11040,STEVALMKI105V1
Base Product Number: STEVAL

Buy Now Datasheet
Development Tool Accessories - 8802059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Development Tool Accessories
8802059
Development Tool Accessories 8802059
LIS3DH Adapter Board for DIL24 Socket

LIS3DH Adapter Board for DIL24 Socket

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI105V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI105V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI105V1
BOARD ADAPT LIS3DH DIL24 SOCKET

BOARD ADAPT LIS3DH DIL24 SOCKET

Supplier's Site
Board, Adaptor, Lis3Dh, Dil24; Accessory Type Stmicroelectronics - 67T0677 - Newark, An Avnet Company
Chicago, IL, United States
Board, Adaptor, Lis3Dh, Dil24; Accessory Type Stmicroelectronics
67T0677
Board, Adaptor, Lis3Dh, Dil24; Accessory Type Stmicroelectronics 67T0677
BOARD, ADAPTOR, LIS3DH, DIL24; Accessory Type:Adapter Board; For Use With:Standard DIL24 Sockets; Product Range:-; SVHC:No SVHC (17-Dec-2015); Features:Fully Compatible with all other Available Adapter Boards RoHS Compliant: Yes

BOARD, ADAPTOR, LIS3DH, DIL24; Accessory Type:Adapter Board; For Use With:Standard DIL24 Sockets; Product Range:-; SVHC:No SVHC (17-Dec-2015); Features:Fully Compatible with all other Available Adapter Boards RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11040-ND 1283678-STEVAL-MKI105V1 8802059 STEVAL-MKI105V1 67T0677
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Tool Accessories Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Board, Adaptor, Lis3Dh, Dil24; Accessory Type Stmicroelectronics
Supported System Accelerometer
Unlock Full Specs
to access all available technical data

Similar Products

TB,RSW-2-25PA+,CL620-1,50 OHM - TB-23A+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Stripboards - 2189178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
Development Tool Break Out Board
View Details