STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI104V1

Description
Win Source Part Number: 1283636-STEVAL-MKI10 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog and Digital Sensitivity: 33.3mV/°/s Supplied Contents: Board(s) Sensing Range: ±30°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPY403AL Sensor Type: Gyroscope, 2 Axis Voltage - Supply: 5V, USB ECCN: 7A002B Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10681,497-10681 ,STEVALMKI104V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283636-STEVAL-MKI10 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog and Digital Sensitivity: 33.3mV/°/s Supplied Contents: Board(s) Sensing Range: ±30°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPY403AL Sensor Type: Gyroscope, 2 Axis Voltage - Supply: 5V, USB ECCN: 7A002B Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10681,497-10681 ,STEVALMKI104V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283636-STEVAL-MKI104V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283636-STEVAL-MKI104V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283636-STEVAL-MKI104V1
Win Source Part Number: 1283636-STEVAL-MKI10 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog and Digital Sensitivity: 33.3mV/°/s Supplied Contents: Board(s) Sensing Range: ±30°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPY403AL Sensor Type: Gyroscope, 2 Axis Voltage - Supply: 5V, USB ECCN: 7A002B Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10681,497-10681 ,STEVALMKI104V1 Product Status: Obsolete

Win Source Part Number: 1283636-STEVAL-MKI104V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: Analog and Digital
Sensitivity: 33.3mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±30°/sec
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LPY403AL
Sensor Type: Gyroscope, 2 Axis
Voltage - Supply: 5V, USB
ECCN: 7A002B
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-10681,497-10681,STEVALMKI104V1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283636-STEVAL-MKI104V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GVA-60+,DF782,50 OHM - TB-596-60+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2563900 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; PCI
Ports Wireless
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details