STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI099V1

Description
Win Source Part Number: 1283657-STEVAL-MKI09 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 33.3mV/°/s Supplied Contents: Board(s) Sensing Range: ±30°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPR403AL Sensor Type: Gyroscope, 2 Axis ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10604,STEVALMKI0 99V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283657-STEVAL-MKI09 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 33.3mV/°/s Supplied Contents: Board(s) Sensing Range: ±30°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPR403AL Sensor Type: Gyroscope, 2 Axis ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10604,STEVALMKI0 99V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283657-STEVAL-MKI099V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283657-STEVAL-MKI099V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283657-STEVAL-MKI099V1
Win Source Part Number: 1283657-STEVAL-MKI09 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 33.3mV/°/s Supplied Contents: Board(s) Sensing Range: ±30°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPR403AL Sensor Type: Gyroscope, 2 Axis ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10604,STEVALMKI0 99V1 Product Status: Obsolete

Win Source Part Number: 1283657-STEVAL-MKI099V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: 33.3mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±30°/sec
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LPR403AL
Sensor Type: Gyroscope, 2 Axis
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10604,STEVALMKI099V1
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-10604-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10604-ND
Sensor Evaluation Boards 497-10604-ND
LPR403AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board

LPR403AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI099V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI099V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI099V1
BOARD ADAPTER LPR403AL DIL24

BOARD ADAPTER LPR403AL DIL24

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283657-STEVAL-MKI099V1 497-10604-ND STEVAL-MKI099V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB BFCV-5270-1+ JV1210C 50OHM - TB-945+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2010724 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details