STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI098V1

Description
Win Source Part Number: 1283661-STEVAL-MKI09 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 10mV/°/s Supplied Contents: Board(s) Sensing Range: ±100°/sec Embedded: No Utilized IC / Part: LPR410AL Sensor Type: Gyroscope, 2 Axis Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10730,479-10730 ,497-10730,479-10730 ,STEVALMKI098V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283661-STEVAL-MKI09 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 10mV/°/s Supplied Contents: Board(s) Sensing Range: ±100°/sec Embedded: No Utilized IC / Part: LPR410AL Sensor Type: Gyroscope, 2 Axis Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10730,479-10730 ,497-10730,479-10730 ,STEVALMKI098V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283661-STEVAL-MKI098V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283661-STEVAL-MKI098V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283661-STEVAL-MKI098V1
Win Source Part Number: 1283661-STEVAL-MKI09 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 10mV/°/s Supplied Contents: Board(s) Sensing Range: ±100°/sec Embedded: No Utilized IC / Part: LPR410AL Sensor Type: Gyroscope, 2 Axis Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10730,479-10730 ,497-10730,479-10730 ,STEVALMKI098V1 Product Status: Obsolete

Win Source Part Number: 1283661-STEVAL-MKI098V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: 10mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±100°/sec
Embedded: No
Utilized IC / Part: LPR410AL
Sensor Type: Gyroscope, 2 Axis
Voltage - Supply: 2.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-10730,479-10730,497-10730,479-10730,STEVALMKI098V1
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-10730-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10730-ND
Sensor Evaluation Boards 497-10730-ND
LPR410AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board

LPR410AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI098V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI098V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI098V1
BOARD ADAPTER LPR410AL FOR DIL24

BOARD ADAPTER LPR410AL FOR DIL24

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283661-STEVAL-MKI098V1 497-10730-ND STEVAL-MKI098V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products