STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI097V1

Description
LPR430AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LPR430AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-10688-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10688-ND
Sensor Evaluation Boards 497-10688-ND
LPR430AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board

LPR430AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283631-STEVAL-MKI097V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283631-STEVAL-MKI097V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283631-STEVAL-MKI097V1
Win Source Part Number: 1283631-STEVAL-MKI09 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 33.3mV/°/s Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: No Utilized IC / Part: LPR430AL Sensor Type: Gyroscope, 2 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALMKI097V1,497-1 0688 Product Status: Obsolete

Win Source Part Number: 1283631-STEVAL-MKI097V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: Analog
Sensitivity: 33.3mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±300°/sec
Embedded: No
Utilized IC / Part: LPR430AL
Sensor Type: Gyroscope, 2 Axis
ECCN: OBSOLETE
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALMKI097V1,497-10688
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI097V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI097V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI097V1
BOARD ADAPTER LPR430AL DIL24

BOARD ADAPTER LPR430AL DIL24

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10688-ND 1283631-STEVAL-MKI097V1 STEVAL-MKI097V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Signal Type Analog
Unlock Full Specs
to access all available technical data

Similar Products