STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI092V2

Description
Win Source Part Number: 1283677-STEVAL-MKI09 2V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 12mg/digit, 6mg/digit, 3mg/digit Supplied Contents: Board(s) Sensing Range: ±6g, 12g, 24g Embedded: No Utilized IC / Part: LIS331HH Sensor Type: Accelerometer, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17029 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283677-STEVAL-MKI09 2V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 12mg/digit, 6mg/digit, 3mg/digit Supplied Contents: Board(s) Sensing Range: ±6g, 12g, 24g Embedded: No Utilized IC / Part: LIS331HH Sensor Type: Accelerometer, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17029 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283677-STEVAL-MKI092V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283677-STEVAL-MKI092V2
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283677-STEVAL-MKI092V2
Win Source Part Number: 1283677-STEVAL-MKI09 2V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 12mg/digit, 6mg/digit, 3mg/digit Supplied Contents: Board(s) Sensing Range: ±6g, 12g, 24g Embedded: No Utilized IC / Part: LIS331HH Sensor Type: Accelerometer, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17029 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1283677-STEVAL-MKI092V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS, nano
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 12mg/digit, 6mg/digit, 3mg/digit
Supplied Contents: Board(s)
Sensing Range: ±6g, 12g, 24g
Embedded: No
Utilized IC / Part: LIS331HH
Sensor Type: Accelerometer, 3 Axis
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17029
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI092V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI092V2
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI092V2
EVAL BOARD FOR LIS331HH

EVAL BOARD FOR LIS331HH

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283677-STEVAL-MKI092V2 STEVAL-MKI092V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTF3125EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
EVAL BOARD FOR BFHKI-1252+ - TB-BFHKI-1252C+ - Mini-Circuits
Specs
Category Developement Board
View Details