STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI092V1

Description
Win Source Part Number: 1283679-STEVAL-MKI09 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 12mg/digit, 6mg/digit, 3mg/digit Supplied Contents: Board(s) Sensing Range: ±6g, 12g, 24g Embedded: No Utilized IC / Part: LIS331HH Sensor Type: Accelerometer, 3 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10523 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283679-STEVAL-MKI09 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 12mg/digit, 6mg/digit, 3mg/digit Supplied Contents: Board(s) Sensing Range: ±6g, 12g, 24g Embedded: No Utilized IC / Part: LIS331HH Sensor Type: Accelerometer, 3 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10523 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283679-STEVAL-MKI092V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283679-STEVAL-MKI092V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283679-STEVAL-MKI092V1
Win Source Part Number: 1283679-STEVAL-MKI09 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 12mg/digit, 6mg/digit, 3mg/digit Supplied Contents: Board(s) Sensing Range: ±6g, 12g, 24g Embedded: No Utilized IC / Part: LIS331HH Sensor Type: Accelerometer, 3 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10523 Product Status: Obsolete

Win Source Part Number: 1283679-STEVAL-MKI092V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS, nano
Package: Box
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 12mg/digit, 6mg/digit, 3mg/digit
Supplied Contents: Board(s)
Sensing Range: ±6g, 12g, 24g
Embedded: No
Utilized IC / Part: LIS331HH
Sensor Type: Accelerometer, 3 Axis
ECCN: OBSOLETE
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10523
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283679-STEVAL-MKI092V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PHA-11+,75 OHM, 50-1300 MHz - TB-566-75-11+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576776 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - AEK-418-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers