STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI091V1

Description
Win Source Part Number: 1283680-STEVAL-MKI09 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 64LSB/G, 32LSB/g, 16LSB/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Embedded: No Utilized IC / Part: LIS331DLM Sensor Type: Accelerometer, 3 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10491,STEVALMKI0 91V1,-497-10491 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283680-STEVAL-MKI09 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 64LSB/G, 32LSB/g, 16LSB/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Embedded: No Utilized IC / Part: LIS331DLM Sensor Type: Accelerometer, 3 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10491,STEVALMKI0 91V1,-497-10491 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283680-STEVAL-MKI091V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283680-STEVAL-MKI091V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283680-STEVAL-MKI091V1
Win Source Part Number: 1283680-STEVAL-MKI09 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 64LSB/G, 32LSB/g, 16LSB/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Embedded: No Utilized IC / Part: LIS331DLM Sensor Type: Accelerometer, 3 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10491,STEVALMKI0 91V1,-497-10491 Product Status: Obsolete

Win Source Part Number: 1283680-STEVAL-MKI091V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS, nano
Package: Box
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 64LSB/G, 32LSB/g, 16LSB/g
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g
Embedded: No
Utilized IC / Part: LIS331DLM
Sensor Type: Accelerometer, 3 Axis
ECCN: OBSOLETE
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10491,STEVALMKI091V1,-497-10491
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283680-STEVAL-MKI091V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY3675-QFN24A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,CMA-162LN+,DL1721,50 OHM - TB-756+ - Mini-Circuits
Specs
Category Developement Board
View Details