STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI090V1

Description
Win Source Part Number: 1283681-STEVAL-MKI09 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 16LSB/g, 8LSB/g, 4LSB/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Embedded: No Utilized IC / Part: LIS331DLF Sensor Type: Accelerometer, 3 Axis Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10492,STEVALMKI0 90V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283681-STEVAL-MKI09 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 16LSB/g, 8LSB/g, 4LSB/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Embedded: No Utilized IC / Part: LIS331DLF Sensor Type: Accelerometer, 3 Axis Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10492,STEVALMKI0 90V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283681-STEVAL-MKI090V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283681-STEVAL-MKI090V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283681-STEVAL-MKI090V1
Win Source Part Number: 1283681-STEVAL-MKI09 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 16LSB/g, 8LSB/g, 4LSB/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Embedded: No Utilized IC / Part: LIS331DLF Sensor Type: Accelerometer, 3 Axis Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10492,STEVALMKI0 90V1 Product Status: Obsolete

Win Source Part Number: 1283681-STEVAL-MKI090V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS, nano
Package: Box
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 16LSB/g, 8LSB/g, 4LSB/g
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g
Embedded: No
Utilized IC / Part: LIS331DLF
Sensor Type: Accelerometer, 3 Axis
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10492,STEVALMKI090V1
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-10492-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10492-ND
Sensor Evaluation Boards 497-10492-ND
LIS331DLF MEMS, nano Accelerometer, 3 Axis Sensor Evaluation Board

LIS331DLF MEMS, nano Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI090V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI090V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI090V1
DEMO BOARD FOR LIS331DLF

DEMO BOARD FOR LIS331DLF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283681-STEVAL-MKI090V1 497-10492-ND STEVAL-MKI090V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB, PHA-22H+,DL1020, 50 OHM - TB-566-50H+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - BGS15AN16BOARDTOBO1-ND - DigiKey
Specs
Supported System Switch (SP5T)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers