STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI087V1

Description
Win Source Part Number: 1283682-STEVAL-MKI08 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 18mg/digit, 72mg/digit Supplied Contents: Board(s) Sensing Range: ±2.3g, 9.2g Embedded: No Utilized IC / Part: LIS331DL Sensor Type: Accelerometer, 3 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10521,STEVALMKI0 87V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283682-STEVAL-MKI08 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 18mg/digit, 72mg/digit Supplied Contents: Board(s) Sensing Range: ±2.3g, 9.2g Embedded: No Utilized IC / Part: LIS331DL Sensor Type: Accelerometer, 3 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10521,STEVALMKI0 87V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283682-STEVAL-MKI087V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283682-STEVAL-MKI087V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283682-STEVAL-MKI087V1
Win Source Part Number: 1283682-STEVAL-MKI08 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS, nano Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 18mg/digit, 72mg/digit Supplied Contents: Board(s) Sensing Range: ±2.3g, 9.2g Embedded: No Utilized IC / Part: LIS331DL Sensor Type: Accelerometer, 3 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10521,STEVALMKI0 87V1 Product Status: Obsolete

Win Source Part Number: 1283682-STEVAL-MKI087V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS, nano
Package: Box
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 18mg/digit, 72mg/digit
Supplied Contents: Board(s)
Sensing Range: ±2.3g, 9.2g
Embedded: No
Utilized IC / Part: LIS331DL
Sensor Type: Accelerometer, 3 Axis
ECCN: OBSOLETE
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10521,STEVALMKI087V1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283682-STEVAL-MKI087V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
TB,BPF-C138+,HU1186,50OHM RoHS - TB-500+ - Mini-Circuits
Specs
Category Developement Board
View Details