STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI086V1

Description
Win Source Part Number: 1283656-STEVAL-MKI08 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 33.3mV/°/s Supplied Contents: Board(s) Sensing Range: ±30°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPR403AL Sensor Type: Gyroscope, 2 Axis Voltage - Supply: 5V, USB ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10609,STEVALMKI0 86V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283656-STEVAL-MKI08 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 33.3mV/°/s Supplied Contents: Board(s) Sensing Range: ±30°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPR403AL Sensor Type: Gyroscope, 2 Axis Voltage - Supply: 5V, USB ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10609,STEVALMKI0 86V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283656-STEVAL-MKI086V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283656-STEVAL-MKI086V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283656-STEVAL-MKI086V1
Win Source Part Number: 1283656-STEVAL-MKI08 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 33.3mV/°/s Supplied Contents: Board(s) Sensing Range: ±30°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPR403AL Sensor Type: Gyroscope, 2 Axis Voltage - Supply: 5V, USB ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10609,STEVALMKI0 86V1 Product Status: Obsolete

Win Source Part Number: 1283656-STEVAL-MKI086V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: 33.3mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±30°/sec
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LPR403AL
Sensor Type: Gyroscope, 2 Axis
Voltage - Supply: 5V, USB
ECCN: OBSOLETE
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10609,STEVALMKI086V1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283656-STEVAL-MKI086V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2018098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,KSW/KSWA,XX112,EH,50 OHM - TB-204 - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers