STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI082V1

Description
Win Source Part Number: 1283658-STEVAL-MKI08 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 0.67mV/°/s Supplied Contents: Board(s) Sensing Range: ±1500°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPY4150AL Sensor Type: Gyroscope, 2 Axis Voltage - Supply: 5V, USB ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10598,STEVALMKI 082V1,497-10598 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283658-STEVAL-MKI08 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 0.67mV/°/s Supplied Contents: Board(s) Sensing Range: ±1500°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPY4150AL Sensor Type: Gyroscope, 2 Axis Voltage - Supply: 5V, USB ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10598,STEVALMKI 082V1,497-10598 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283658-STEVAL-MKI082V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283658-STEVAL-MKI082V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283658-STEVAL-MKI082V1
Win Source Part Number: 1283658-STEVAL-MKI08 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 0.67mV/°/s Supplied Contents: Board(s) Sensing Range: ±1500°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPY4150AL Sensor Type: Gyroscope, 2 Axis Voltage - Supply: 5V, USB ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10598,STEVALMKI 082V1,497-10598 Product Status: Obsolete

Win Source Part Number: 1283658-STEVAL-MKI082V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: 0.67mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±1500°/sec
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LPY4150AL
Sensor Type: Gyroscope, 2 Axis
Voltage - Supply: 5V, USB
ECCN: OBSOLETE
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-10598,STEVALMKI082V1,497-10598
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283658-STEVAL-MKI082V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
High Voltage, Powerline Comm, Evaluation Kit; Kit Application Type Cypress Infineon Technologies - 63R6632 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Low Voltage Powerline Communication
Manufacturer Cypress; Other
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB, CMA-82+, DL1721, 50 OHM - TB-656-82+ - Mini-Circuits
Specs
Category Developement Board
View Details