STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI080V1

Description
LPR410AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LPR410AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-10667-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10667-ND
Sensor Evaluation Boards 497-10667-ND
LPR410AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board

LPR410AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283639-STEVAL-MKI080V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283639-STEVAL-MKI080V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283639-STEVAL-MKI080V1
Win Source Part Number: 1283639-STEVAL-MKI08 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog and Digital Sensitivity: 10mV/°/s Supplied Contents: Board(s) Sensing Range: ±100°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPR410AL Sensor Type: Gyroscope, 2 Axis Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALMKI080V1,497-1 0667 Product Status: Obsolete

Win Source Part Number: 1283639-STEVAL-MKI080V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: Analog and Digital
Sensitivity: 10mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±100°/sec
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LPR410AL
Sensor Type: Gyroscope, 2 Axis
Voltage - Supply: 5V, USB
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALMKI080V1,497-10667
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI080V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI080V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI080V1
BOARD DEMO MEMS LPR410AL

BOARD DEMO MEMS LPR410AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10667-ND 1283639-STEVAL-MKI080V1 STEVAL-MKI080V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Signal Type Analog; Digital
Unlock Full Specs
to access all available technical data

Similar Products

TB, PGA-106R-75+,DF782,75 OHM - TB-699+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2069165 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
Sensor Development Boards and Evaluation Kits - DPP401Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers