STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI079V1

Description
Win Source Part Number: 1283632-STEVAL-MKI07 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog and Digital Sensitivity: 3.33mV/°/s Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPR430AL Sensor Type: Gyroscope, 2 Axis ECCN: 7A002B Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10671,-497-10671 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283632-STEVAL-MKI07 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog and Digital Sensitivity: 3.33mV/°/s Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPR430AL Sensor Type: Gyroscope, 2 Axis ECCN: 7A002B Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10671,-497-10671 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283632-STEVAL-MKI079V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283632-STEVAL-MKI079V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283632-STEVAL-MKI079V1
Win Source Part Number: 1283632-STEVAL-MKI07 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog and Digital Sensitivity: 3.33mV/°/s Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPR430AL Sensor Type: Gyroscope, 2 Axis ECCN: 7A002B Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10671,-497-10671 Product Status: Obsolete

Win Source Part Number: 1283632-STEVAL-MKI079V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: Analog and Digital
Sensitivity: 3.33mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±300°/sec
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LPR430AL
Sensor Type: Gyroscope, 2 Axis
ECCN: 7A002B
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10671,-497-10671
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283632-STEVAL-MKI079V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHKI-5001+ - TB-BFHKI-5001C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2018098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers