STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI076V1

Description
Win Source Part Number: 1283643-STEVAL-MKI07 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 0.67mV/°/s Supplied Contents: Board(s) Sensing Range: ±2000°/sec Embedded: No Utilized IC / Part: LY3200ALH Sensor Type: Gyroscope, 1 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALMKI076V1,497-1 0679,-497-10679 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283643-STEVAL-MKI07 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 0.67mV/°/s Supplied Contents: Board(s) Sensing Range: ±2000°/sec Embedded: No Utilized IC / Part: LY3200ALH Sensor Type: Gyroscope, 1 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALMKI076V1,497-1 0679,-497-10679 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283643-STEVAL-MKI076V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283643-STEVAL-MKI076V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283643-STEVAL-MKI076V1
Win Source Part Number: 1283643-STEVAL-MKI07 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 0.67mV/°/s Supplied Contents: Board(s) Sensing Range: ±2000°/sec Embedded: No Utilized IC / Part: LY3200ALH Sensor Type: Gyroscope, 1 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALMKI076V1,497-1 0679,-497-10679 Product Status: Obsolete

Win Source Part Number: 1283643-STEVAL-MKI076V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: Analog
Sensitivity: 0.67mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±2000°/sec
Embedded: No
Utilized IC / Part: LY3200ALH
Sensor Type: Gyroscope, 1 Axis
ECCN: OBSOLETE
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALMKI076V1,497-10679,-497-10679
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-10679-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10679-ND
Sensor Evaluation Boards 497-10679-ND
LY3200ALH MEMS Gyroscope, 1 Axis Sensor Evaluation Board

LY3200ALH MEMS Gyroscope, 1 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI076V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI076V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI076V1
ADAPTER BOARD LY3200ALH DIL24

ADAPTER BOARD LY3200ALH DIL24

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283643-STEVAL-MKI076V1 497-10679-ND STEVAL-MKI076V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CDP-2-13-75-1+,TT1491,75OHM - TB-565+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2473243 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers