STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI074V1

Description
Win Source Part Number: 1283640-STEVAL-MKI07 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 3.752mV/°/s Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: No Utilized IC / Part: LY330ALH Sensor Type: Gyroscope, 1 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10676,STEVALMKI0 74V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283640-STEVAL-MKI07 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 3.752mV/°/s Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: No Utilized IC / Part: LY330ALH Sensor Type: Gyroscope, 1 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10676,STEVALMKI0 74V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283640-STEVAL-MKI074V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283640-STEVAL-MKI074V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283640-STEVAL-MKI074V1
Win Source Part Number: 1283640-STEVAL-MKI07 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 3.752mV/°/s Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: No Utilized IC / Part: LY330ALH Sensor Type: Gyroscope, 1 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10676,STEVALMKI0 74V1 Product Status: Obsolete

Win Source Part Number: 1283640-STEVAL-MKI074V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: Analog
Sensitivity: 3.752mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±300°/sec
Embedded: No
Utilized IC / Part: LY330ALH
Sensor Type: Gyroscope, 1 Axis
ECCN: OBSOLETE
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10676,STEVALMKI074V1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283640-STEVAL-MKI074V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864000 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; 802.11 b/g/n
Ports Wireless
View Details
TB,BFCN-152W-75,FV1206-7,50 - TB-812+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - CY8CKIT-143-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details