STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI071V1

Description
Win Source Part Number: 1283642-STEVAL-MKI07 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog and Digital Sensitivity: 3.752mV/°/s Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LY330ALH Sensor Type: Gyroscope, 1 Axis Voltage - Supply: 5V, USB ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10675,STEVALMKI 071V1,497-10675,1805 -STEVAL-MKI071V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283642-STEVAL-MKI07 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog and Digital Sensitivity: 3.752mV/°/s Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LY330ALH Sensor Type: Gyroscope, 1 Axis Voltage - Supply: 5V, USB ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10675,STEVALMKI 071V1,497-10675,1805 -STEVAL-MKI071V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283642-STEVAL-MKI071V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283642-STEVAL-MKI071V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283642-STEVAL-MKI071V1
Win Source Part Number: 1283642-STEVAL-MKI07 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog and Digital Sensitivity: 3.752mV/°/s Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LY330ALH Sensor Type: Gyroscope, 1 Axis Voltage - Supply: 5V, USB ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10675,STEVALMKI 071V1,497-10675,1805 -STEVAL-MKI071V1 Product Status: Obsolete

Win Source Part Number: 1283642-STEVAL-MKI071V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: Analog and Digital
Sensitivity: 3.752mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±300°/sec
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LY330ALH
Sensor Type: Gyroscope, 1 Axis
Voltage - Supply: 5V, USB
ECCN: OBSOLETE
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-10675,STEVALMKI071V1,497-10675,1805-STEVAL-MKI071V1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283642-STEVAL-MKI071V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,VNA,XX211,HJ,50 OHM - TB-01 - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2576798 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details