STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI064V1

Description
Win Source Part Number: 1283644-STEVAL-MKI06 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C Sensitivity: 1 ~ 3.9mg/Digit, ±0.01%/°C Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss Embedded: No Utilized IC / Part: LSM303DLH Sensor Type: Accelerometer, Magnetometer ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10689 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283644-STEVAL-MKI06 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C Sensitivity: 1 ~ 3.9mg/Digit, ±0.01%/°C Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss Embedded: No Utilized IC / Part: LSM303DLH Sensor Type: Accelerometer, Magnetometer ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10689 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283644-STEVAL-MKI064V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283644-STEVAL-MKI064V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283644-STEVAL-MKI064V1
Win Source Part Number: 1283644-STEVAL-MKI06 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C Sensitivity: 1 ~ 3.9mg/Digit, ±0.01%/°C Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss Embedded: No Utilized IC / Part: LSM303DLH Sensor Type: Accelerometer, Magnetometer ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10689 Product Status: Obsolete

Win Source Part Number: 1283644-STEVAL-MKI064V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: I2C
Sensitivity: 1 ~ 3.9mg/Digit, ±0.01%/°C
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss
Embedded: No
Utilized IC / Part: LSM303DLH
Sensor Type: Accelerometer, Magnetometer
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10689
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-10689-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10689-ND
Sensor Evaluation Boards 497-10689-ND
LSM303DLH MEMS Accelerometer, Magnetometer Sensor Evaluation Board

LSM303DLH MEMS Accelerometer, Magnetometer Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI064V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI064V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI064V1
BOARD ADAPTER LSM303DLH DIL24

BOARD ADAPTER LSM303DLH DIL24

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283644-STEVAL-MKI064V1 497-10689-ND STEVAL-MKI064V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Programmers, Emulators, and Debuggers - CY3649 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
2 suppliers
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB,BDCA-10-252+,50 OHM - TB-115+ - Mini-Circuits
Specs
Category Developement Board
View Details