STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI063V1

Description
Win Source Part Number: 1283645-STEVAL-MKI06 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 1 ~ 3.9mg/Digit, ±0.01%/°C Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LSM303DLH Sensor Type: Accelerometer, Magnetometer Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10684,497-10684 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283645-STEVAL-MKI06 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 1 ~ 3.9mg/Digit, ±0.01%/°C Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LSM303DLH Sensor Type: Accelerometer, Magnetometer Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10684,497-10684 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283645-STEVAL-MKI063V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283645-STEVAL-MKI063V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283645-STEVAL-MKI063V1
Win Source Part Number: 1283645-STEVAL-MKI06 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 1 ~ 3.9mg/Digit, ±0.01%/°C Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LSM303DLH Sensor Type: Accelerometer, Magnetometer Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10684,497-10684 Product Status: Obsolete

Win Source Part Number: 1283645-STEVAL-MKI063V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 1 ~ 3.9mg/Digit, ±0.01%/°C
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LSM303DLH
Sensor Type: Accelerometer, Magnetometer
Voltage - Supply: 5V, USB
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-10684,497-10684
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-10684-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10684-ND
Sensor Evaluation Boards 497-10684-ND
LSM303DLH MEMS Accelerometer, Magnetometer Sensor Evaluation Board

LSM303DLH MEMS Accelerometer, Magnetometer Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI063V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI063V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI063V1
BOARD DEMO MEMS LSM303DLH

BOARD DEMO MEMS LSM303DLH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283645-STEVAL-MKI063V1 497-10684-ND STEVAL-MKI063V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651116 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR ABF-11R5G+ - TB-ABF-11R5G+ - Mini-Circuits
Specs
Category Developement Board
View Details
RTK Base Station - AS-PRO-CORS-L125ETH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details