STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI050V1

Description
LY550ALH MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LY550ALH MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-9090-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-9090-ND
Sensor Evaluation Boards 497-9090-ND
LY550ALH MEMS Accelerometer, 3 Axis Sensor Evaluation Board

LY550ALH MEMS Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283648-STEVAL-MKI050V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283648-STEVAL-MKI050V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283648-STEVAL-MKI050V1
Win Source Part Number: 1283648-STEVAL-MKI05 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 2mV/°/s Supplied Contents: Board(s) Sensing Range: ±500°/sec Embedded: No Utilized IC / Part: LY550ALH Sensor Type: Accelerometer, 3 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-9090,497-9090,1 805-STEVAL-MKI050V1 Product Status: Obsolete

Win Source Part Number: 1283648-STEVAL-MKI050V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: Analog
Sensitivity: 2mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±500°/sec
Embedded: No
Utilized IC / Part: LY550ALH
Sensor Type: Accelerometer, 3 Axis
ECCN: OBSOLETE
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-9090,497-9090,1805-STEVAL-MKI050V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI050V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI050V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI050V1
EVAL BOARD ACCELEROMETER

EVAL BOARD ACCELEROMETER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-9090-ND 1283648-STEVAL-MKI050V1 STEVAL-MKI050V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Signal Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

TB,PSA4-5043+,MMM1362,50 OHM - TB-653+ - Mini-Circuits
Specs
Category Developement Board
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2863993 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; WiFi, Bluetooth
Manufacturer ESP32; Other
View Details