STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI043V1

Description
Win Source Part Number: 1283637-STEVAL-MKI04 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 10mV/°/s Supplied Contents: Board(s) Sensing Range: ±100°/sec Embedded: No Utilized IC / Part: LPR510AL Sensor Type: Gyroscope, 2 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10363,-497-10363 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283637-STEVAL-MKI04 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 10mV/°/s Supplied Contents: Board(s) Sensing Range: ±100°/sec Embedded: No Utilized IC / Part: LPR510AL Sensor Type: Gyroscope, 2 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10363,-497-10363 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283637-STEVAL-MKI043V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283637-STEVAL-MKI043V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283637-STEVAL-MKI043V1
Win Source Part Number: 1283637-STEVAL-MKI04 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 10mV/°/s Supplied Contents: Board(s) Sensing Range: ±100°/sec Embedded: No Utilized IC / Part: LPR510AL Sensor Type: Gyroscope, 2 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10363,-497-10363 Product Status: Obsolete

Win Source Part Number: 1283637-STEVAL-MKI043V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: Analog
Sensitivity: 10mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±100°/sec
Embedded: No
Utilized IC / Part: LPR510AL
Sensor Type: Gyroscope, 2 Axis
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10363,-497-10363
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283637-STEVAL-MKI043V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Optimum - Basic Starter Kit - AS-KIT-X20PANNMB2-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BCR320U HW LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
TB,PMA-5451+,50-5000 MHZ - TB-501-1+ - Mini-Circuits
Specs
Category Developement Board
View Details