STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI041V1

Description
Win Source Part Number: 1283655-STEVAL-MKI04 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 2mV/°/s Supplied Contents: Board(s) Sensing Range: ±500°/sec Embedded: No Utilized IC / Part: LY550ALH Sensor Type: Gyroscope, 2 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10172,-497-10172 ,1805-STEVAL-MKI041V 1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283655-STEVAL-MKI04 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 2mV/°/s Supplied Contents: Board(s) Sensing Range: ±500°/sec Embedded: No Utilized IC / Part: LY550ALH Sensor Type: Gyroscope, 2 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10172,-497-10172 ,1805-STEVAL-MKI041V 1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283655-STEVAL-MKI041V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283655-STEVAL-MKI041V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283655-STEVAL-MKI041V1
Win Source Part Number: 1283655-STEVAL-MKI04 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 2mV/°/s Supplied Contents: Board(s) Sensing Range: ±500°/sec Embedded: No Utilized IC / Part: LY550ALH Sensor Type: Gyroscope, 2 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10172,-497-10172 ,1805-STEVAL-MKI041V 1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283655-STEVAL-MKI041V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: 2mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±500°/sec
Embedded: No
Utilized IC / Part: LY550ALH
Sensor Type: Gyroscope, 2 Axis
ECCN: OBSOLETE
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10172,-497-10172,1805-STEVAL-MKI041V1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283655-STEVAL-MKI041V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products