STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI038V1

Description
Win Source Part Number: 1283654-STEVAL-MKI03 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 2mV/°/s Supplied Contents: Board(s) Sensing Range: ±500°/sec Embedded: No Utilized IC / Part: LPY550AL Sensor Type: Gyroscope, 2 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-MKI038V1 ,-497-10046,497-1004 6 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283654-STEVAL-MKI03 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 2mV/°/s Supplied Contents: Board(s) Sensing Range: ±500°/sec Embedded: No Utilized IC / Part: LPY550AL Sensor Type: Gyroscope, 2 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-MKI038V1 ,-497-10046,497-1004 6 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283654-STEVAL-MKI038V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283654-STEVAL-MKI038V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283654-STEVAL-MKI038V1
Win Source Part Number: 1283654-STEVAL-MKI03 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 2mV/°/s Supplied Contents: Board(s) Sensing Range: ±500°/sec Embedded: No Utilized IC / Part: LPY550AL Sensor Type: Gyroscope, 2 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-MKI038V1 ,-497-10046,497-1004 6 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283654-STEVAL-MKI038V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: 2mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±500°/sec
Embedded: No
Utilized IC / Part: LPY550AL
Sensor Type: Gyroscope, 2 Axis
ECCN: OBSOLETE
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 1805-STEVAL-MKI038V1,-497-10046,497-10046
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283654-STEVAL-MKI038V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Evaluation Boards - 448-CY8CKIT4700SPLUSTOBO1-ND - DigiKey
Specs
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
Ports SPI; USB
View Details
SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,LEE-59,FG873,50 OHM / RoHS - TB-413-59+ - Mini-Circuits
Specs
Category Developement Board
View Details