STMicroelectronics, Inc. Evaluation Boards - Sensors - STEVAL-MKI037V1 STEVAL-MKI037V1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 800208-STEVAL-MKI037 V1 Series: MEMS Interface: Analog Sensitivity: 3.33mV/°/s Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPY530AL Sensor Type: Gyroscope, 2 Axis Family Name: STEVAL-MKI037V1 Categories: Development Boards, Kits, Programmers Introduction Date: October 22, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 800208-STEVAL-MKI037 V1 Series: MEMS Interface: Analog Sensitivity: 3.33mV/°/s Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPY530AL Sensor Type: Gyroscope, 2 Axis Family Name: STEVAL-MKI037V1 Categories: Development Boards, Kits, Programmers Introduction Date: October 22, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - STEVAL-MKI037V1 - 800208-STEVAL-MKI037V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - STEVAL-MKI037V1
800208-STEVAL-MKI037V1
Evaluation Boards - Sensors - STEVAL-MKI037V1 800208-STEVAL-MKI037V1
Manufacturer: STMicroelectronics Win Source Part Number: 800208-STEVAL-MKI037 V1 Series: MEMS Interface: Analog Sensitivity: 3.33mV/°/s Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPY530AL Sensor Type: Gyroscope, 2 Axis Family Name: STEVAL-MKI037V1 Categories: Development Boards, Kits, Programmers Introduction Date: October 22, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 800208-STEVAL-MKI037V1
Series: MEMS
Interface: Analog
Sensitivity: 3.33mV/°/s
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: ±300°/sec
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LPY530AL
Sensor Type: Gyroscope, 2 Axis
Family Name: STEVAL-MKI037V1
Categories: Development Boards, Kits, Programmers
Introduction Date: October 22, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 800208-STEVAL-MKI037V1
Product Name Evaluation Boards - Sensors - STEVAL-MKI037V1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 1887087 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,GALI-6,DF782,50 OHM / RoHS - TB-409-6+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - CY8CKIT-037-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers