STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI034V1

Description
LPR510AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LPR510AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-10366-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10366-ND
Sensor Evaluation Boards 497-10366-ND
LPR510AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board

LPR510AL MEMS Gyroscope, 2 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283638-STEVAL-MKI034V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283638-STEVAL-MKI034V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283638-STEVAL-MKI034V1
Win Source Part Number: 1283638-STEVAL-MKI03 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog and Digital Sensitivity: 10mV/°/s Supplied Contents: Board(s) Sensing Range: ±100°/sec Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LPR510AL Sensor Type: Gyroscope, 2 Axis ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10366,1805-STEV AL-MKI034V1,497-1036 6 Product Status: Obsolete

Win Source Part Number: 1283638-STEVAL-MKI034V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: Analog and Digital
Sensitivity: 10mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±100°/sec
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LPR510AL
Sensor Type: Gyroscope, 2 Axis
ECCN: OBSOLETE
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-10366,1805-STEVAL-MKI034V1,497-10366
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI034V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI034V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI034V1
EVAL BOARD FOR LPR510AL

EVAL BOARD FOR LPR510AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10366-ND 1283638-STEVAL-MKI034V1 STEVAL-MKI034V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Signal Type Analog; Digital
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB BPF-E,HR1176,20FL01,50 OHM - TB-573+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details