STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI032V1

Description
Win Source Part Number: 1283652-STEVAL-MKI03 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 18 ~ 72mg/Digit Supplied Contents: Board(s) Sensing Range: ±2.3g, 9.2g Embedded: No Utilized IC / Part: STM32 and MEMS Demo Boards Sensor Type: Accelerometer, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: STEVALMKI032V1,497-9 047 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283652-STEVAL-MKI03 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 18 ~ 72mg/Digit Supplied Contents: Board(s) Sensing Range: ±2.3g, 9.2g Embedded: No Utilized IC / Part: STM32 and MEMS Demo Boards Sensor Type: Accelerometer, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: STEVALMKI032V1,497-9 047 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283652-STEVAL-MKI032V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283652-STEVAL-MKI032V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283652-STEVAL-MKI032V1
Win Source Part Number: 1283652-STEVAL-MKI03 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 18 ~ 72mg/Digit Supplied Contents: Board(s) Sensing Range: ±2.3g, 9.2g Embedded: No Utilized IC / Part: STM32 and MEMS Demo Boards Sensor Type: Accelerometer, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: STEVALMKI032V1,497-9 047 Product Status: Obsolete

Win Source Part Number: 1283652-STEVAL-MKI032V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 18 ~ 72mg/Digit
Supplied Contents: Board(s)
Sensing Range: ±2.3g, 9.2g
Embedded: No
Utilized IC / Part: STM32 and MEMS Demo Boards
Sensor Type: Accelerometer, 3 Axis
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: STEVALMKI032V1,497-9047
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-9047-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-9047-ND
Sensor Evaluation Boards 497-9047-ND
STM32 and MEMS Demo Boards MEMS Accelerometer, 3 Axis Sensor Evaluation Board

STM32 and MEMS Demo Boards MEMS Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI032V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI032V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI032V1
BOARD DEMO ACCELEROMETER DIL24

BOARD DEMO ACCELEROMETER DIL24

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283652-STEVAL-MKI032V1 497-9047-ND STEVAL-MKI032V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,ADP,CD542/636,HV,50 OHM - TB-48+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Dual - RTK Heading Starter Kit - AS-STARTKIT-DUAL-X20D-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details