STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI030V1

Description
LIS331DLH, STM8S207R6T6 MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LIS331DLH, STM8S207R6T6 MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-8852-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-8852-ND
Sensor Evaluation Boards 497-8852-ND
LIS331DLH, STM8S207R6T6 MEMS Accelerometer, 3 Axis Sensor Evaluation Board

LIS331DLH, STM8S207R6T6 MEMS Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283675-STEVAL-MKI030V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283675-STEVAL-MKI030V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283675-STEVAL-MKI030V1
Win Source Part Number: 1283675-STEVAL-MKI03 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: I2C, SCI Sensitivity: 3.9mg/digit, 2mg/digit, 1mg/digit Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS331DLH, STM8S207R6T6 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 4.5V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8852 Product Status: Obsolete

Win Source Part Number: 1283675-STEVAL-MKI030V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: I2C, SCI
Sensitivity: 3.9mg/digit, 2mg/digit, 1mg/digit
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LIS331DLH, STM8S207R6T6
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 4.5V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8852
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI030V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI030V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI030V1
BOARD DEMO STM8S207R6/LIS331DLH

BOARD DEMO STM8S207R6/LIS331DLH

Supplier's Site
Stm8S, Lis331Dlh, Vibration Analysis, Demo Board; Kit Application Type Stmicroelectronics - 09R5952 - Newark, An Avnet Company
Chicago, IL, United States
Stm8S, Lis331Dlh, Vibration Analysis, Demo Board; Kit Application Type Stmicroelectronics
09R5952
Stm8S, Lis331Dlh, Vibration Analysis, Demo Board; Kit Application Type Stmicroelectronics 09R5952
STM8S, LIS331DLH, VIBRATION ANALYSIS, DEMO BOARD; Kit Application Type:-; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STM8S207R6, LIS331DLH; Application Sub Type:-; Product Range:- RoHS Compliant: Yes

STM8S, LIS331DLH, VIBRATION ANALYSIS, DEMO BOARD; Kit Application Type:-; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STM8S207R6, LIS331DLH; Application Sub Type:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8852-ND 1283675-STEVAL-MKI030V1 STEVAL-MKI030V1 09R5952
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Stm8S, Lis331Dlh, Vibration Analysis, Demo Board; Kit Application Type Stmicroelectronics
Supported System Microcontroller
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR ABF-6R5G+ - TB-ABF-6R5G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Stripboards - 1951094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
Development Tool Break Out Board
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details