STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI029V1

Description
LIS331DLH, STM8S207R6T6 MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LIS331DLH, STM8S207R6T6 MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-8851-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-8851-ND
Sensor Evaluation Boards 497-8851-ND
LIS331DLH, STM8S207R6T6 MEMS Accelerometer, 3 Axis Sensor Evaluation Board

LIS331DLH, STM8S207R6T6 MEMS Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283674-STEVAL-MKI029V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283674-STEVAL-MKI029V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283674-STEVAL-MKI029V1
Win Source Part Number: 1283674-STEVAL-MKI02 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: I2C, SCI Sensitivity: 3.9mg/digit, 2mg/digit, 1mg/digit Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS331DLH, STM8S207R6T6 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 4.5V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8851,497-8851 Product Status: Obsolete

Win Source Part Number: 1283674-STEVAL-MKI029V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: I2C, SCI
Sensitivity: 3.9mg/digit, 2mg/digit, 1mg/digit
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LIS331DLH, STM8S207R6T6
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 4.5V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-8851,497-8851
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI029V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI029V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI029V1
BOARD DEMO STM8S207R6/LIS331DLH

BOARD DEMO STM8S207R6/LIS331DLH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8851-ND 1283674-STEVAL-MKI029V1 STEVAL-MKI029V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Microcontroller
Unlock Full Specs
to access all available technical data

Similar Products

TB, CMA-81+, DL1721, 50 OHM - TB-656-81+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2305117 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE-M
Ports Wireless
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details