STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI024V1

Description
LIS331DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LIS331DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-8719-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-8719-ND
Sensor Evaluation Boards 497-8719-ND
LIS331DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board

LIS331DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283651-STEVAL-MKI024V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283651-STEVAL-MKI024V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283651-STEVAL-MKI024V1
Win Source Part Number: 1283651-STEVAL-MKI02 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: SPI, USB Sensitivity: 72mg/digit Supplied Contents: Board(s) Sensing Range: ±2.3g, 9.2g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS331DL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8719 Product Status: Obsolete

Win Source Part Number: 1283651-STEVAL-MKI024V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: SPI, USB
Sensitivity: 72mg/digit
Supplied Contents: Board(s)
Sensing Range: ±2.3g, 9.2g
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LIS331DL
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 5V, USB
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8719
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI024V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI024V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI024V1
DEMO BOARD BASED ON LIS331DL

DEMO BOARD BASED ON LIS331DL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8719-ND 1283651-STEVAL-MKI024V1 STEVAL-MKI024V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Microcontroller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 17-8-2108783-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,GALI-74,DF782,50 OHM / RoHS - TB-409-74+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Micro - AS-RTK2B-MICRO-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details