STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI023V1

Description
Win Source Part Number: 1283641-STEVAL-MKI02 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 3.3mV/°/s Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: No Utilized IC / Part: LISY300AL Sensor Type: Gyroscope, 1 Axis Voltage - Supply: 2.7V ~ 3.6V ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8504,-497-8504 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283641-STEVAL-MKI02 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 3.3mV/°/s Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: No Utilized IC / Part: LISY300AL Sensor Type: Gyroscope, 1 Axis Voltage - Supply: 2.7V ~ 3.6V ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8504,-497-8504 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283641-STEVAL-MKI023V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283641-STEVAL-MKI023V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283641-STEVAL-MKI023V1
Win Source Part Number: 1283641-STEVAL-MKI02 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: Analog Sensitivity: 3.3mV/°/s Supplied Contents: Board(s) Sensing Range: ±300°/sec Embedded: No Utilized IC / Part: LISY300AL Sensor Type: Gyroscope, 1 Axis Voltage - Supply: 2.7V ~ 3.6V ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8504,-497-8504 Product Status: Obsolete

Win Source Part Number: 1283641-STEVAL-MKI023V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: Analog
Sensitivity: 3.3mV/°/s
Supplied Contents: Board(s)
Sensing Range: ±300°/sec
Embedded: No
Utilized IC / Part: LISY300AL
Sensor Type: Gyroscope, 1 Axis
Voltage - Supply: 2.7V ~ 3.6V
ECCN: OBSOLETE
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8504,-497-8504
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283641-STEVAL-MKI023V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products