STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI022V1

Description
LIS331DLH MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LIS331DLH MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-9053-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-9053-ND
Sensor Evaluation Boards 497-9053-ND
LIS331DLH MEMS Accelerometer, 3 Axis Sensor Evaluation Board

LIS331DLH MEMS Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283650-STEVAL-MKI022V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283650-STEVAL-MKI022V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283650-STEVAL-MKI022V1
Win Source Part Number: 1283650-STEVAL-MKI02 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI, USB Sensitivity: 3.9mg/digit, 2mg/digit, 1mg/digit Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS331DLH Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: STEVALMKI022V1,497-9 053 Product Status: Obsolete

Win Source Part Number: 1283650-STEVAL-MKI022V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: I2C, SPI, USB
Sensitivity: 3.9mg/digit, 2mg/digit, 1mg/digit
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LIS331DLH
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 5V, USB
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: STEVALMKI022V1,497-9053
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI022V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI022V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI022V1
DEMO BOARD FOR LIS331DLH

DEMO BOARD FOR LIS331DLH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-9053-ND 1283650-STEVAL-MKI022V1 STEVAL-MKI022V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Microcontroller
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,BPF-V-SERIES,KV1574 - TB-953+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Matrix Button Module For Any Cy3280 Capsense Board; Silicon Manufacturer Cypress Infineon Technologies - 63R6636 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Capacitive Touch
Manufacturer Cypress; Other
View Details