STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI021V1

Description
Win Source Part Number: 1283667-STEVAL-MKI02 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 0.145 x Vdd = V/g Supplied Contents: Board(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: LIS331AL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: -497-8205,STEVALMKI0 21V1,497-8205 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283667-STEVAL-MKI02 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 0.145 x Vdd = V/g Supplied Contents: Board(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: LIS331AL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: -497-8205,STEVALMKI0 21V1,497-8205 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283667-STEVAL-MKI021V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283667-STEVAL-MKI021V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283667-STEVAL-MKI021V1
Win Source Part Number: 1283667-STEVAL-MKI02 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 0.145 x Vdd = V/g Supplied Contents: Board(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: LIS331AL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: -497-8205,STEVALMKI0 21V1,497-8205 Product Status: Obsolete

Win Source Part Number: 1283667-STEVAL-MKI021V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: 0.145 x Vdd = V/g
Supplied Contents: Board(s)
Sensing Range: ±2g
Embedded: No
Utilized IC / Part: LIS331AL
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 3V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: -497-8205,STEVALMKI021V1,497-8205
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-8205-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-8205-ND
Sensor Evaluation Boards 497-8205-ND
LIS331AL MEMS Accelerometer, 3 Axis Sensor Evaluation Board

LIS331AL MEMS Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI021V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI021V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI021V1
BOARD EVALUATION LIS331AL

BOARD EVALUATION LIS331AL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283667-STEVAL-MKI021V1 497-8205-ND STEVAL-MKI021V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3655-DK-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB, CMA-84+, DL1721, 50 OHM - TB-656-84+ - Mini-Circuits
Specs
Category Developement Board
View Details