STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI020V1

Description
LIS302SG MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LIS302SG MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-8204-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-8204-ND
Sensor Evaluation Boards 497-8204-ND
LIS302SG MEMS Accelerometer, 3 Axis Sensor Evaluation Board

LIS302SG MEMS Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283666-STEVAL-MKI020V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283666-STEVAL-MKI020V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283666-STEVAL-MKI020V1
Win Source Part Number: 1283666-STEVAL-MKI02 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 0.145 x Vdd = V/g Supplied Contents: Board(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: LIS302SG Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8204,497-8204 Product Status: Obsolete

Win Source Part Number: 1283666-STEVAL-MKI020V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: 0.145 x Vdd = V/g
Supplied Contents: Board(s)
Sensing Range: ±2g
Embedded: No
Utilized IC / Part: LIS302SG
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 3V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-8204,497-8204
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI020V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI020V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI020V1
BOARD ADAPTER LIS302SG DIL24

BOARD ADAPTER LIS302SG DIL24

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8204-ND 1283666-STEVAL-MKI020V1 STEVAL-MKI020V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Signal Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - 10219738-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB,XBF-183+, DG1847,50 OHM - TB-968-183+ - Mini-Circuits
Specs
Category Developement Board
View Details