STMicroelectronics, Inc. Evaluation Boards - Sensors - STEVAL-MKI018V1 STEVAL-MKI018V1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778615-STEVAL-MKI018 V1 Series: MEMS Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: Analog Sensitivity: 0.140 x Vdd = V/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: LIS244AL Sensor Type: Accelerometer, 2 Axis Family Name: STEVAL-MKI018V1 Categories: Development Boards, Kits, Programmers Introduction Date: June 24, 2008 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778615-STEVAL-MKI018 V1 Series: MEMS Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: Analog Sensitivity: 0.140 x Vdd = V/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: LIS244AL Sensor Type: Accelerometer, 2 Axis Family Name: STEVAL-MKI018V1 Categories: Development Boards, Kits, Programmers Introduction Date: June 24, 2008 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - STEVAL-MKI018V1 - 778615-STEVAL-MKI018V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - STEVAL-MKI018V1
778615-STEVAL-MKI018V1
Evaluation Boards - Sensors - STEVAL-MKI018V1 778615-STEVAL-MKI018V1
Manufacturer: STMicroelectronics Win Source Part Number: 778615-STEVAL-MKI018 V1 Series: MEMS Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: Analog Sensitivity: 0.140 x Vdd = V/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: LIS244AL Sensor Type: Accelerometer, 2 Axis Family Name: STEVAL-MKI018V1 Categories: Development Boards, Kits, Programmers Introduction Date: June 24, 2008 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778615-STEVAL-MKI018V1
Series: MEMS
Operating Supply Voltage: 2.4 V ~ 3.6 V
Interface: Analog
Sensitivity: 0.140 x Vdd = V/g
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: ±2g
Embedded: No
Utilized IC / Part: LIS244AL
Sensor Type: Accelerometer, 2 Axis
Family Name: STEVAL-MKI018V1
Categories: Development Boards, Kits, Programmers
Introduction Date: June 24, 2008
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensor Evaluation Boards - 497-8202-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-8202-ND
Sensor Evaluation Boards 497-8202-ND
LIS244AL MEMS Accelerometer, 2 Axis Sensor Evaluation Board

LIS244AL MEMS Accelerometer, 2 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI018V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI018V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI018V1
BOARD ADAPTER LIS244AL DIL24

BOARD ADAPTER LIS244AL DIL24

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778615-STEVAL-MKI018V1 497-8202-ND STEVAL-MKI018V1
Product Name Evaluation Boards - Sensors - STEVAL-MKI018V1 Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PHA-13LN+,DF782,50 OHM - TB-969-13LN+ - Mini-Circuits
Specs
Category Developement Board
View Details
2 suppliers
Development Tool Accessories - 2837984 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - 10211278-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details