STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI017V1

Description
Win Source Part Number: 1283665-STEVAL-MKI01 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 0.100 x Vdd = V/g Supplied Contents: Board(s) Sensing Range: ±3.5g Embedded: No Utilized IC / Part: LIS344AL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.7V ~ 3.3V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8201,497-8201 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283665-STEVAL-MKI01 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 0.100 x Vdd = V/g Supplied Contents: Board(s) Sensing Range: ±3.5g Embedded: No Utilized IC / Part: LIS344AL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.7V ~ 3.3V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8201,497-8201 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283665-STEVAL-MKI017V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283665-STEVAL-MKI017V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283665-STEVAL-MKI017V1
Win Source Part Number: 1283665-STEVAL-MKI01 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: 0.100 x Vdd = V/g Supplied Contents: Board(s) Sensing Range: ±3.5g Embedded: No Utilized IC / Part: LIS344AL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.7V ~ 3.3V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8201,497-8201 Product Status: Obsolete

Win Source Part Number: 1283665-STEVAL-MKI017V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: 0.100 x Vdd = V/g
Supplied Contents: Board(s)
Sensing Range: ±3.5g
Embedded: No
Utilized IC / Part: LIS344AL
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.7V ~ 3.3V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-8201,497-8201
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283665-STEVAL-MKI017V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576768 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RENAMED TO TB-PMA-5456+ - TB-501-6+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-059-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers