STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI015V1

Description
Win Source Part Number: 1283676-STEVAL-MKI01 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: Vdd/5, Vdd/15 = V/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: No Utilized IC / Part: LIS344ALH Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8199,STEVALMKI01 5V1 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283676-STEVAL-MKI01 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: Vdd/5, Vdd/15 = V/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: No Utilized IC / Part: LIS344ALH Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8199,STEVALMKI01 5V1 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283676-STEVAL-MKI015V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283676-STEVAL-MKI015V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283676-STEVAL-MKI015V1
Win Source Part Number: 1283676-STEVAL-MKI01 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: Vdd/5, Vdd/15 = V/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: No Utilized IC / Part: LIS344ALH Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8199,STEVALMKI01 5V1 Base Product Number: STEVAL

Win Source Part Number: 1283676-STEVAL-MKI015V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: Vdd/5, Vdd/15 = V/g
Supplied Contents: Board(s)
Sensing Range: ±2g, 6g
Embedded: No
Utilized IC / Part: LIS344ALH
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.4V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8199,STEVALMKI015V1
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI015V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI015V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI015V1
BOARD DEMO LIS344ALH

BOARD DEMO LIS344ALH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283676-STEVAL-MKI015V1 STEVAL-MKI015V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,TCBT-14+GU1414,50 OHM - TB-510+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTS7040-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details