STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI014V1

Description
LIS344ALH MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LIS344ALH MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-8231-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-8231-ND
Sensor Evaluation Boards 497-8231-ND
LIS344ALH MEMS Accelerometer, 3 Axis Sensor Evaluation Board

LIS344ALH MEMS Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283673-STEVAL-MKI014V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283673-STEVAL-MKI014V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283673-STEVAL-MKI014V1
Win Source Part Number: 1283673-STEVAL-MKI01 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: Vdd/5, Vdd/15 = V/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: No Utilized IC / Part: LIS344ALH Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 3.7V ~ 18V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8231,STEVALMKI01 4V1 Product Status: Obsolete

Win Source Part Number: 1283673-STEVAL-MKI014V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: Vdd/5, Vdd/15 = V/g
Supplied Contents: Board(s)
Sensing Range: ±2g, 6g
Embedded: No
Utilized IC / Part: LIS344ALH
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 3.7V ~ 18V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8231,STEVALMKI014V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI014V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI014V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI014V1
EVALUATION BOARD FOR THE LIS344A

EVALUATION BOARD FOR THE LIS344A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8231-ND 1283673-STEVAL-MKI014V1 STEVAL-MKI014V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Signal Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,MNA-2A+DQ849,08AM02,50 OHM - TB-186-2A+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Dual - AS-RTK4-X20D-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 48V BSG INVERTER - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details