STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI012V1

Description
Win Source Part Number: 1283668-STEVAL-MKI01 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Supplied Contents: Board(s) Sensing Range: ±2g Utilized IC / Part: LIS3L02AL, LIS3L06AL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6233 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283668-STEVAL-MKI01 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Supplied Contents: Board(s) Sensing Range: ±2g Utilized IC / Part: LIS3L02AL, LIS3L06AL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6233 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283668-STEVAL-MKI012V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283668-STEVAL-MKI012V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283668-STEVAL-MKI012V1
Win Source Part Number: 1283668-STEVAL-MKI01 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Supplied Contents: Board(s) Sensing Range: ±2g Utilized IC / Part: LIS3L02AL, LIS3L06AL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6233 Product Status: Obsolete

Win Source Part Number: 1283668-STEVAL-MKI012V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog
Supplied Contents: Board(s)
Sensing Range: ±2g
Utilized IC / Part: LIS3L02AL, LIS3L06AL
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.4V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-6233
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283668-STEVAL-MKI012V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3270-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFHKI-1982+ - TB-BFHKI-1982C+ - Mini-Circuits
Specs
Category Developement Board
View Details