STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI010V1

Description
Win Source Part Number: 1283672-STEVAL-MKI01 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: Vdd/5, Vdd/15 = V/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Utilized IC / Part: LIS3L02AS4 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6228 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283672-STEVAL-MKI01 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: Vdd/5, Vdd/15 = V/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Utilized IC / Part: LIS3L02AS4 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6228 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283672-STEVAL-MKI010V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283672-STEVAL-MKI010V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283672-STEVAL-MKI010V1
Win Source Part Number: 1283672-STEVAL-MKI01 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog Sensitivity: Vdd/5, Vdd/15 = V/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Utilized IC / Part: LIS3L02AS4 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6228 Product Status: Obsolete

Win Source Part Number: 1283672-STEVAL-MKI010V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: Vdd/5, Vdd/15 = V/g
Supplied Contents: Board(s)
Sensing Range: ±2g, 6g
Utilized IC / Part: LIS3L02AS4
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.4V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-6228
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283672-STEVAL-MKI010V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MAR-1SM,WW107,50 OHM / RoHS - TB-411-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2130261 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details