STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI009V1

Description
LIS3LV02DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LIS3LV02DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-6227-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-6227-ND
Sensor Evaluation Boards 497-6227-ND
LIS3LV02DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board

LIS3LV02DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283671-STEVAL-MKI009V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283671-STEVAL-MKI009V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283671-STEVAL-MKI009V1
Win Source Part Number: 1283671-STEVAL-MKI00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 340 or 1024LSb/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: No Utilized IC / Part: LIS3LV02DL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.16V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 497-6227,STEVALMKI00 9V1 Product Status: Obsolete

Win Source Part Number: 1283671-STEVAL-MKI009V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 340 or 1024LSb/g
Supplied Contents: Board(s)
Sensing Range: ±2g, 6g
Embedded: No
Utilized IC / Part: LIS3LV02DL
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.16V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: 497-6227,STEVALMKI009V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI009V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI009V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI009V1
BOARD ADAPTER 20DIP LIS3LV02DL

BOARD ADAPTER 20DIP LIS3LV02DL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6227-ND 1283671-STEVAL-MKI009V1 STEVAL-MKI009V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCBT,GU1041,50 OHM - TB-268 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 2576788 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details